ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF4701

Description
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM4.7KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.7KAYCT-ND
Chip Resistor - Surface Mount RHM4.7KAYCT-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM4.7KAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.7KAYDKR-ND
Chip Resistor - Surface Mount RHM4.7KAYDKR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM4.7KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.7KAYTR-ND
Chip Resistor - Surface Mount RHM4.7KAYTR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - KTR03EZPF4701 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR03EZPF4701
Chip Resistor - Surface Mount KTR03EZPF4701
RES SMD 4.7K OHM 1% 1/10W 0603

RES SMD 4.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 4K7, 1%, 0603, Thick Film; Resistor Case Style Rohm - 43AC0056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0603, Thick Film; Resistor Case Style Rohm
43AC0056
Res, 4K7, 1%, 0603, Thick Film; Resistor Case Style Rohm 43AC0056
RES, 4K7, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM4.7KAYCT-ND KTR03EZPF4701 43AC0056
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K7, 1%, 0603, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers