24 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
24 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
24 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES SMD 24 OHM 1% 1/10W 0603
RES, 24R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES SMD 24 OHM 1% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RHM24AYCT-ND | KTR03EZPF24R0 | 42AK4590 | KTR03EZPF24R0 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 24R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 24 ohms | 24 ohms | 24 ohms |