ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF1802

Description
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM18KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM18KAYTR-ND
Chip Resistor - Surface Mount RHM18KAYTR-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM18KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM18KAYCT-ND
Chip Resistor - Surface Mount RHM18KAYCT-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 18K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm
42AK4580
Res, 18K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm 42AK4580
RES, 18K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 18K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - KTR03EZPF1802 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR03EZPF1802
Resistors - Chip Resistor - Surface Mount KTR03EZPF1802
RES SMD 18K OHM 1% 1/10W 0603

RES SMD 18K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - KTR03EZPF1802 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR03EZPF1802
Chip Resistor - Surface Mount KTR03EZPF1802
RES SMD 18K OHM 1% 1/10W 0603

RES SMD 18K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM18KAYTR-ND 42AK4580 KTR03EZPF1802 KTR03EZPF1802
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers