16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 16R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM16AYTR-ND | 42AK4575 |
| Product Name | Chip Resistor - Surface Mount | Res, 16R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 16 ohms |