ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF1602

Description
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM16KAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM16KAYDKR-ND
Chip Resistor - Surface Mount RHM16KAYDKR-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM16KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM16KAYTR-ND
Chip Resistor - Surface Mount RHM16KAYTR-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM16KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM16KAYCT-ND
Chip Resistor - Surface Mount RHM16KAYCT-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - KTR03EZPF1602 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR03EZPF1602
Resistors - Chip Resistor - Surface Mount KTR03EZPF1602
RES SMD 16K OHM 1% 1/10W 0603

RES SMD 16K OHM 1% 1/10W 0603

Supplier's Site
Res, 16K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm
42AK4577
Res, 16K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm 42AK4577
RES, 16K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 16K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM16KAYDKR-ND KTR03EZPF1602 42AK4577
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 16K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614911-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details