ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF1502

Description
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM15KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15KAYTR-ND
Chip Resistor - Surface Mount RHM15KAYTR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM15KAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15KAYDKR-ND
Chip Resistor - Surface Mount RHM15KAYDKR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM15KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15KAYCT-ND
Chip Resistor - Surface Mount RHM15KAYCT-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 15K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm
42AK4573
Res, 15K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm 42AK4573
RES, 15K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 15K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
RES SMD 15K OHM 1% 1/10W 0603 - 687-KTR03EZPF1502 - Utmel Electronic Limited
Hong Kong, China
RES SMD 15K OHM 1% 1/10W 0603
687-KTR03EZPF1502
RES SMD 15K OHM 1% 1/10W 0603 687-KTR03EZPF1502
RES SMD 15K OHM 1% 1/10W 0603

RES SMD 15K OHM 1% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - KTR03EZPF1502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR03EZPF1502
Resistors - Chip Resistor - Surface Mount KTR03EZPF1502
RES SMD 15K OHM 1% 1/10W 0603

RES SMD 15K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM15KAYTR-ND 42AK4573 687-KTR03EZPF1502 KTR03EZPF1502
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm RES SMD 15K OHM 1% 1/10W 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details