HIGH VOLTAGE RESISTANCE CHIP RES
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-KTR03EZPF1240TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 1 +/- % |