Kionix, Inc. Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) KMX63-1055

Description
Win Source Part Number: 1235069-KMX63-1055 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 6 Axis Package / Case: 16-VFLGA Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Kionix Inc. Other Names: 1191-1060-6,1191-106 0-1,1191-1060-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235069-KMX63-1055 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 6 Axis Package / Case: 16-VFLGA Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Kionix Inc. Other Names: 1191-1060-6,1191-106 0-1,1191-1060-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 1235069-KMX63-1055 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
1235069-KMX63-1055
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 1235069-KMX63-1055
Win Source Part Number: 1235069-KMX63-1055 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 6 Axis Package / Case: 16-VFLGA Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Kionix Inc. Other Names: 1191-1060-6,1191-106 0-1,1191-1060-2 Product Status: Obsolete

Win Source Part Number: 1235069-KMX63-1055
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: I2C
Sensor Type: Accelerometer, Magnetometer, 6 Axis
Package / Case: 16-VFLGA
Supplier Device Package: 16-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8543.70.9860
Mfr: Kionix Inc.
Other Names: 1191-1060-6,1191-1060-1,1191-1060-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 1235069-KMX63-1055
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2027614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details