KDZVTF3.9B is a high power Zener diode designed for automotive applications, featuring a power dissipation rating of 1W and a Zener voltage of 3.9V. It is constructed in a small SOD-123FL package, which allows for efficient space utilization in circuit designs. The diode is AEC-Q101 qualified, ensuring its reliability in automotive environments. The maximum junction temperature is rated at 150°C, and it can operate within a storage temperature range of -55°C to 150°C. The device is packaged in embossed tape, with a reel size of 180mm and a taping width of 8mm, containing 3000 pieces per reel. This product is suitable for applications requiring voltage regulation and is characterized by its low reverse current specifications.
KDZVTF3.9B is Zener Diode for voltage regulation.
KDZVTF3.9B is Zener Diode for voltage regulation.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | KDZVTF3.9B | KDZVTF3.9B |
| Product Name | 1W 3.9V, SOD-123FL, High Power Zener Diode for Automotive | Zener Diode (corresponds to AEC-Q101) |
| Package | PMDUM | SOD-123; SOD-123FL |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |