KDZVTF10B is a high power Zener diode designed for automotive applications, featuring a power dissipation rating of 1W and a Zener voltage of 10V. It is constructed in a small SOD-123FL package, which allows for efficient space utilization in circuit designs. The diode is AEC-Q101 qualified, ensuring it meets stringent automotive reliability standards. The absolute maximum ratings include a junction temperature of 150°C and a storage temperature range from -55°C to 150°C. The device is suitable for voltage regulation applications, with a reverse current specification that varies based on the Zener voltage rank. It is packaged in embossed tape for easy handling and is available in quantities of 3000 pieces per reel. Engineers considering this component should note its electrostatic sensitivity and take appropriate precautions during handling and storage.
KDZVTF10B is Zener Diode for voltage regulation.
KDZVTF10B is Zener Diode for voltage regulation.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | KDZVTF10B | KDZVTF10B |
| Product Name | 1W 10V, SOD-123FL, High Power Zener Diode for Automotive | Zener Diode (corresponds to AEC-Q101) |
| Package | PMDUM | SOD-123; SOD-123FL |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |