ROHM Semiconductor USA, LLC Diodes - Zener - Single - KDZTR11B KDZTR11B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1192853-KDZTR11B Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 11.5V Categories: Discrete Semiconductor Products Supplier Device Package: PMDU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.rohm.com Manufacturer Package: SOD-123F Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: KDZ11 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 8V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1192853-KDZTR11B Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 11.5V Categories: Discrete Semiconductor Products Supplier Device Package: PMDU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.rohm.com Manufacturer Package: SOD-123F Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: KDZ11 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - KDZTR11B - 1192853-KDZTR11B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZTR11B
1192853-KDZTR11B
Diodes - Zener - Single - KDZTR11B 1192853-KDZTR11B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1192853-KDZTR11B Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 11.5V Categories: Discrete Semiconductor Products Supplier Device Package: PMDU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.rohm.com Manufacturer Package: SOD-123F Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: KDZ11 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 8V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1192853-KDZTR11B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 11.5V
Categories: Discrete Semiconductor Products
Supplier Device Package: PMDU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.rohm.com
Manufacturer Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: KDZ11
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 10μA at 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1192853-KDZTR11B
Product Name Diodes - Zener - Single - KDZTR11B
Package Type Other; SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Switching Regulators - 1227224 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details