ROHM Semiconductor USA, LLC Zener Diode, 33V, Sod-123; Zener Voltage Vz Typ Rohm KDZTFTR33B

Description
ZENER DIODE, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZTF Series; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZTF Series; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 33V, Sod-123; Zener Voltage Vz Typ Rohm - 78Y8338 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, Sod-123; Zener Voltage Vz Typ Rohm
78Y8338
Zener Diode, 33V, Sod-123; Zener Voltage Vz Typ Rohm 78Y8338
ZENER DIODE, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZTF Series; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZTF Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 78Y8338
Product Name Zener Diode, 33V, Sod-123; Zener Voltage Vz Typ Rohm
Package SOD-123; SOD-123
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B39J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details