ZENER DIODE, 27V, SOD-123; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance :-; No. of Pins:2Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product Range:KDZTF Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 78Y8336 |
| Product Name | Zener Diode, 27V, Sod-123; Zener Voltage Vz Typ Rohm |
| Package | SOD-123; SOD-123 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |