Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977646-KDZTFTR22B
Packaging: Cut Tape
Zener Voltage: 22 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Max Power Dissipation: 1 W
Diode Zener Single 22V 1W 2-Pin SOD-123 T/R Product overview: KDZTFTR22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-KDZTFTR22B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 977646-KDZTFTR22B | 295-KDZTFTR22B |
| Product Name | Diodes - Zener - Single - KDZTFTR22B | 22V 1W Zener Diode |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | RoHS |
| VZ | 22 volts | 22 volts |