The KDZ3.6B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It features a power dissipation rating of 1000 mW and operates within a junction temperature range of -55°C to 150°C. The diode has a Zener voltage of 3.6 V, with a maximum reverse current of 60 µA at a test current of 40 mA. It is packaged in a small power mold type (SOD-123) and is supplied in embossed tape for automated assembly, with a reel size of 180 mm and a taping width of 8 mm. The product is suitable for applications requiring high reliability and compact design.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Product overview: KDZ3.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-KDZ3.6B can be used for catalog matching and distributor lookup.
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | KDZ3.6B | 295-KDZ3.6B |
| Product Name | Zener Diode | Zener Diode |
| Package | SOD-123; SOD-123FL | |
| Pin Count | 2 | |
| RoHS Compliant | RoHS |