The KDZ2.4B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It features a Zener voltage range of 2.4V to 2.7V and a maximum reverse current of 1.0 mA at a test current of 40 mA. The diode has a power dissipation rating of 1000 mW and operates within a junction temperature range of -55°C to 150°C. It is packaged in a small SOD-123 mold type, making it suitable for space-constrained applications. The product is supplied in embossed tape packaging with a reel size of 180 mm and a taping width of 8 mm, with a basic ordering unit of 3000 pieces. This diode is suitable for engineers looking for a reliable component for voltage regulation in their designs.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | KDZ2.4B |
| Product Name | Zener Diode |
| Package | SOD-123; SOD-123FL |