ROHM Semiconductor USA, LLC 80V 100MA Diode and Rectifier IMP11 T110

Description
DIODE ARRAY GP 80V 100MA 6SMD Product overview: IMP11 T110 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IMP11 T110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA 6SMD Product overview: IMP11 T110 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IMP11 T110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 286-IMP11 T110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
286-IMP11 T110
80V 100MA Diode and Rectifier 286-IMP11 T110
DIODE ARRAY GP 80V 100MA 6SMD Product overview: IMP11 T110 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IMP11 T110 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA 6SMD Product overview: IMP11 T110 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IMP11 T110 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - IMP11 T110 - 205169-IMP11 T110 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - IMP11 T110
205169-IMP11 T110
Diodes, Rectifiers - Arrays - IMP11 T110 205169-IMP11 T110
Manufacturer: Rohm Semiconductor Win Source Part Number: 205169-IMP11 T110 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 205169-IMP11 T110
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-IMP11 T110 205169-IMP11 T110
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - IMP11 T110
Package Reel - TR 6-SMD
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data