ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD3AT108 IMD3AT108

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 097834-IMD3AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 097834-IMD3AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD3AT108 - 097834-IMD3AT108 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD3AT108
097834-IMD3AT108
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD3AT108 097834-IMD3AT108
Manufacturer: Rohm Semiconductor Win Source Part Number: 097834-IMD3AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 097834-IMD3AT108
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 097834-IMD3AT108
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD3AT108
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0106BQ-Q100X - Nexperia B.V.
Specs
Package Type SOT763-1 SOT763-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
2 suppliers