ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD1A IMD1A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 205164-IMD1A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 5mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 205164-IMD1A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 5mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD1A - 205164-IMD1A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD1A
205164-IMD1A
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD1A 205164-IMD1A
Manufacturer: Rohm Semiconductor Win Source Part Number: 205164-IMD1A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 5mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 205164-IMD1A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 5mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 205164-IMD1A
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD1A
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details