ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD14T108 IMD14T108

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 776763-IMD14T108 Packaging: Reel package Package: SC-74, SOT-457 Mounting: SMD Power - Max: 300mW Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Frequency - Transition: 250MHz Family Name: IMD14 Resistor - Base (R1) (Ohms): 220 Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Manufacturer Package: SMT6 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 100mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 82 @ 100mA, 5V Alternative Parts (Cross-Reference): IMD14; Introduction Date: November 23, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 776763-IMD14T108 Packaging: Reel package Package: SC-74, SOT-457 Mounting: SMD Power - Max: 300mW Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Frequency - Transition: 250MHz Family Name: IMD14 Resistor - Base (R1) (Ohms): 220 Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Manufacturer Package: SMT6 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 100mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 82 @ 100mA, 5V Alternative Parts (Cross-Reference): IMD14; Introduction Date: November 23, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD14T108 - 776763-IMD14T108 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD14T108
776763-IMD14T108
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD14T108 776763-IMD14T108
Manufacturer: Rohm Semiconductor Win Source Part Number: 776763-IMD14T108 Packaging: Reel package Package: SC-74, SOT-457 Mounting: SMD Power - Max: 300mW Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Frequency - Transition: 250MHz Family Name: IMD14 Resistor - Base (R1) (Ohms): 220 Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Manufacturer Package: SMT6 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 100mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 82 @ 100mA, 5V Alternative Parts (Cross-Reference): IMD14; Introduction Date: November 23, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 776763-IMD14T108
Packaging: Reel package
Package: SC-74, SOT-457
Mounting: SMD
Power - Max: 300mW
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Frequency - Transition: 250MHz
Family Name: IMD14
Resistor - Base (R1) (Ohms): 220
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Manufacturer Package: SMT6
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 82 @ 100mA, 5V
Alternative Parts (Cross-Reference): IMD14;
Introduction Date: November 23, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 776763-IMD14T108
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD14T108
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX9374AESA - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVDS
View Details
Translators, Level Shifters - 1727-74AVC2T45GS,115DKR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 216326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
Features RoHS
View Details