ROHM Semiconductor USA, LLC 2A Circuit Protection Fuse ICP-N50T104

Description
FUSE BOARD MNT 2A 50VAC/VDC RAD Product overview: ICP-N50T104 from ROHM Semiconductor is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ICP-N50T104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 2A 50VAC/VDC RAD Product overview: ICP-N50T104 from ROHM Semiconductor is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ICP-N50T104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
139-ICP-N50T104
2A Circuit Protection Fuse 139-ICP-N50T104
FUSE BOARD MNT 2A 50VAC/VDC RAD Product overview: ICP-N50T104 from ROHM Semiconductor is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ICP-N50T104 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 2A 50VAC/VDC RAD Product overview: ICP-N50T104 from ROHM Semiconductor is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ICP-N50T104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - ICP-N50T104TB-ND - DigiKey
Thief River Falls, MN, United States
2A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - ICP-N50T104 - 1044674-ICP-N50T104 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ICP-N50T104
1044674-ICP-N50T104
Fuses - ICP-N50T104 1044674-ICP-N50T104
Manufacturer: Rohm Semiconductor Win Source Part Number: 1044674-ICP-N50T104 Packaging: AMMO PACKAGE Current Rating: 2A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 50V Voltage Rating - DC: 50V Response Time: Fast Mounting: Through Hole Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Nominal Cold Resistance: 0.035 Ohm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1044674-ICP-N50T104
Packaging: AMMO PACKAGE
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 50V
Voltage Rating - DC: 50V
Response Time: Fast
Mounting: Through Hole
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Nominal Cold Resistance: 0.035 Ohm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Fuses ICP-N50T104
FUSE BOARD MNT 2A 50VAC/VDC RAD

FUSE BOARD MNT 2A 50VAC/VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-ICP-N50T104 ICP-N50T104TB-ND 1044674-ICP-N50T104 ICP-N50T104
Product Name 2A Circuit Protection Fuse Fuses Fuses - ICP-N50T104 Circuit Protection - Fuses
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Specs
Mounting Panel Mount
View Details