6432 (2512) SIZE, 7W, 22M HIGH P
6432 (2512) SIZE, 7W, 22M HIGH P
ROHM GMR100HJBFIR022 Resistor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-GMR100HJBFIR022CT-ND | 265433 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | MetalAlloy; Metal Plate |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 |
| Tolerance | 1 +/- % |