ROHM Semiconductor USA, LLC Diodes - Zener - Single - GDZT2R3.9 GDZT2R3.9

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1040933-GDZT2R3.9 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: GMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1040933-GDZT2R3.9 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: GMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GDZT2R3.9 - 1040933-GDZT2R3.9 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZT2R3.9
1040933-GDZT2R3.9
Diodes - Zener - Single - GDZT2R3.9 1040933-GDZT2R3.9
Manufacturer: Rohm Semiconductor Win Source Part Number: 1040933-GDZT2R3.9 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: GMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1040933-GDZT2R3.9
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: GMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3.9V 100MW Zener Diode - 287-GDZT2R3.9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 100MW Zener Diode
287-GDZT2R3.9
3.9V 100MW Zener Diode 287-GDZT2R3.9
DIODE ZENER 3.9V 100MW GMD2 Product overview: GDZT2R3.9 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZT2R3.9 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 100MW GMD2 Product overview: GDZT2R3.9 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZT2R3.9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZT2R3.9
Zener Diodes GDZT2R3.9
Zener Diodes RECOMMENDED ALT 755-CDZVT2R3.9B

Zener Diodes RECOMMENDED ALT 755-CDZVT2R3.9B

Buy Now Datasheet
DIODE ZENER 3.9V 100MW GMD2 - 687-GDZT2R3.9 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.9V 100MW GMD2
687-GDZT2R3.9
DIODE ZENER 3.9V 100MW GMD2 687-GDZT2R3.9
DIODE ZENER 3.9V 100MW GMD2

DIODE ZENER 3.9V 100MW GMD2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - GDZT2R3.9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZT2R3.9
Discrete Semiconductor Products - Diodes - Zener GDZT2R3.9
DIODE ZENER 3.9V 100MW GMD2

DIODE ZENER 3.9V 100MW GMD2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1040933-GDZT2R3.9 287-GDZT2R3.9 GDZT2R3.9 687-GDZT2R3.9 GDZT2R3.9
Product Name Diodes - Zener - Single - GDZT2R3.9 3.9V 100MW Zener Diode Zener Diodes DIODE ZENER 3.9V 100MW GMD2 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Last Shipments; Last Time Buy Removed; Obsolete
Package GMD2 Tape & Reel (TR) GMD-2 0201 (0603 Metric) GMD2
VZ 3.9 volts 3.95 volts 3.9 volts
PD 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data