Zener Diode Array 2 Pair Common Anode 6.2V 200mW ±4.83% SOT-346
Zener Diode Array 2 Pair Common Anode 6.2V 200mW ±4.83% SOT-346
ROHM'S ZENER DIODES ARE AVAILABL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 846-FTZU6.2EFHT148CT-ND | FTZU6.2EFHT148 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT346; SOT-346 |
| Life Cycle Stage | Declining; Not For New Designs |