ROHM Semiconductor USA, LLC Zener Diode Arrays FTZ5.6ET148

Description
Zener Diode Array 2 Pair Common Anode 5.6V 200mW ±5% SMD5
Request a Quote Datasheet
Description
Zener Diode Array 2 Pair Common Anode 5.6V 200mW ±5% SMD5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - FTZ5.6ET148DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
FTZ5.6ET148DKR-ND
Zener Diode Arrays FTZ5.6ET148DKR-ND
Zener Diode Array 2 Pair Common Anode 5.6V 200mW ±5% SMD5

Zener Diode Array 2 Pair Common Anode 5.6V 200mW ±5% SMD5

Buy Now Datasheet
Zener Diode Arrays - FTZ5.6ET148TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
FTZ5.6ET148TR-ND
Zener Diode Arrays FTZ5.6ET148TR-ND
Zener Diode Array 2 Pair Common Anode 5.6V 200mW ±5% SMD5

Zener Diode Array 2 Pair Common Anode 5.6V 200mW ±5% SMD5

Buy Now Datasheet
Zener Diode Arrays - FTZ5.6ET148CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
FTZ5.6ET148CT-ND
Zener Diode Arrays FTZ5.6ET148CT-ND
Zener Diode Array 2 Pair Common Anode 5.6V 200mW ±5% SMD5

Zener Diode Array 2 Pair Common Anode 5.6V 200mW ±5% SMD5

Buy Now Datasheet
Singapore, Singapore
5.6V Zener Diode
295-FTZ5.6ET148
5.6V Zener Diode 295-FTZ5.6ET148
DIODE ZENER ARRAY 5.6V SMD5 Product overview: FTZ5.6ET148 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FTZ5.6ET148 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.6V SMD5 Product overview: FTZ5.6ET148 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FTZ5.6ET148 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - FTZ5.6ET148 - 114774-FTZ5.6ET148 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - FTZ5.6ET148
114774-FTZ5.6ET148
Diodes - Zener - Arrays - FTZ5.6ET148 114774-FTZ5.6ET148
Manufacturer: Rohm Semiconductor Win Source Part Number: 114774-FTZ5.6ET148 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 2 Pair Common Anode Current - Reverse Leakage @ Vr: 1μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD5 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 114774-FTZ5.6ET148
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Pair Common Anode
Current - Reverse Leakage @ Vr: 1μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD5
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Array Diode, Dual, 5.6V, Sc-74A; Zener Voltage Vz Typ Rohm - 74AC0919 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Diode, Dual, 5.6V, Sc-74A; Zener Voltage Vz Typ Rohm
74AC0919
Zener Array Diode, Dual, 5.6V, Sc-74A; Zener Voltage Vz Typ Rohm 74AC0919
ZENER ARRAY DIODE, DUAL, 5.6V, SC-74A; Zener Voltage Vz Typ:5.6V; Diode Configuration:Dual Pair Common Anode; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SC-74A; No. of RoHS Compliant: Yes

ZENER ARRAY DIODE, DUAL, 5.6V, SC-74A; Zener Voltage Vz Typ:5.6V; Diode Configuration:Dual Pair Common Anode; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SC-74A; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FTZ5.6ET148 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FTZ5.6ET148
Discrete Semiconductor Products - Diodes - Zener FTZ5.6ET148
DIODE ZENER ARRAY 5.6V SMD5

DIODE ZENER ARRAY 5.6V SMD5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number FTZ5.6ET148DKR-ND 295-FTZ5.6ET148 114774-FTZ5.6ET148 74AC0919 FTZ5.6ET148
Product Name Zener Diode Arrays 5.6V Zener Diode Diodes - Zener - Arrays - FTZ5.6ET148 Zener Array Diode, Dual, 5.6V, Sc-74A; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode Common Anode
Package SC-74; SC-74A, SOT-753 Tape & Reel (TR) SMD5 SC-74; SC-74A SMD5
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data