DIODE ZENER ARRAY 4.3V SMD5 Product overview: FTZ4.3ET148 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FTZ4.3ET148 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1040372-FTZ4.3ET148
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 2 Pair Common Anode
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD5
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Zener Diode Array 2 Pair Common Anode 4.3V 200mW SMD5
Zener Diode Array 2 Pair Common Anode 4.3V 200mW SMD5
Zener Diode Array 2 Pair Common Anode 4.3V 200mW SMD5
DIODE ZENER ARRAY 4.3V SMD5
TVS DIODE, DUAL, 1V, SOT25 ROHS COMPLIANT: YES
Zener Diodes DIODE ZENER QD ANODE 4.305V 200MW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 295-FTZ4.3ET148 | 1040372-FTZ4.3ET148 | FTZ4.3ET148TR-ND | FTZ4.3ET148 | 69AH0012 | FTZ4.3ET148 |
| Product Name | 4.3V Zener Diode | Diodes - Zener - Arrays - FTZ4.3ET148 | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Tvs Diode, Dual, 1V, Sot25 Rohs Compliant Rohm | Zener Diodes |
| Package | Tape & Reel (TR) | SMD5 | SC-74; SC-74A, SOT-753 | SMD5 | SOT-25-5 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 4.3 volts | 4.3 volts | ||||
| ZZT | 100 ohms | 100 ohms | ||||
| PD | 200 milliwatts |