Win Source Part Number: 1338198-FTZ30ET148
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Package: Tape & Reel
Standard Package: 3,000
Power - Max: 200 mW
Configuration: 2 Pair Common Anode
Current - Reverse Leakage @ Vr: 500 nA @ 23 V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SMD5
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Base Product Number: FTZ30
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 200 Ohms
DIODE ZENER ARRAY 30V 200MW SMD5 Product overview: FTZ30ET148 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FTZ30ET148 can be used for catalog matching and distributor lookup.
Zener Diode Array 2 Pair Common Anode 30V 200mW SMD5
Zener Diode Array 2 Pair Common Anode 30V 200mW SMD5
Zener Diode Array 2 Pair Common Anode 30V 200mW SMD5
DIODE ZENER ARRAY 30V 200MW SMD5
Zener Diodes DIODE ZENER QUAD ANODE 4.305V 200MW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 1338198-FTZ30ET148 | 295-FTZ30ET148 | FTZ30ET148TR-ND | FTZ30ET148 | FTZ30ET148 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays | 30V 200MW Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Diode Type | Zener; 2 Pair Common Anode | ||||
| IR | 0.5000 mA | 500 mA | |||
| Package | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74; SC-74A, SOT-753 | SMD5 | |
| RoHS Compliant | RoHS | ||||
| VZ | 30 volts | 30 volts |