ESD PROTECTION DIODE, SOT-25-5; Clamping Voltage Vc Max:-; Diode Case Style:SOT-25; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 78AC6183 |
| Product Name | Esd Protection Diode, Sot-25-5; Clamping Voltage Vc Max Rohm |
| Standards and Certifications | RoHS |