The FTZ30E is a transient voltage suppressor designed for surge protection applications. It features a reverse stand-off voltage (VRWM) of 23V and a Zener voltage (VZ) ranging from 29.19V to 30.69V at a test current of 5mA. The device has a power dissipation rating of 200mW and can operate within a junction temperature range of -55°C to 150°C. It is capable of withstanding electrostatic discharge (ESD) with ratings of ±15kV for air discharge and ±8kV for contact discharge, compliant with IEC61000-4-2 standards. The FTZ30E is packaged in a small mold type and is supplied on embossed tape for automated assembly, with a reel size of 180mm and a taping width of 8mm. This product is suitable for applications requiring reliable voltage clamping and protection against transient voltage spikes.
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | FTZ30E | FTZ30E |
| Product Name | Zener arrays for terminal protection devices | Zener arrays for terminal protection devices |
| Diode Type | Zener | Zener |