Manufacturer: Rohm Semiconductor
Win Source Part Number: 099925-FMY4AT148
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz, 140MHz
Transistor Polarity: NPN, PNP Complementary Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT5
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): FMY4A; IMZ1A; UMZ1NTL;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 099925-FMY4AT148 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - FMY4AT148 |
| Operating Temperature | 150 C (302 F) |