Kionix, Inc. Custom Parts - Custom Parts (E - I) - EVAL-KXUD9-4100 EVAL-KXUD9-4100

Description
Manufacturer: Kionix Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109547-EVAL-KXUD9-4 100 Packaging: Bulk Operating Supply Voltage: 1.8 V Interface: I2C Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Kionix Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109547-EVAL-KXUD9-4 100 Packaging: Bulk Operating Supply Voltage: 1.8 V Interface: I2C Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EVAL-KXUD9-4100 - 1109547-EVAL-KXUD9-4100 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EVAL-KXUD9-4100
1109547-EVAL-KXUD9-4100
Custom Parts - Custom Parts (E - I) - EVAL-KXUD9-4100 1109547-EVAL-KXUD9-4100
Manufacturer: Kionix Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109547-EVAL-KXUD9-4 100 Packaging: Bulk Operating Supply Voltage: 1.8 V Interface: I2C Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Kionix Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109547-EVAL-KXUD9-4100
Packaging: Bulk
Operating Supply Voltage: 1.8 V
Interface: I2C
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1109547-EVAL-KXUD9-4100
Product Name Custom Parts - Custom Parts (E - I) - EVAL-KXUD9-4100
Unlock Full Specs
to access all available technical data