Kionix, Inc. Sensor Evaluation Boards EVAL-KXTIA-1006

Description
KXTIA-1006 - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
KXTIA-1006 - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 1191-1022-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1191-1022-ND
Sensor Evaluation Boards 1191-1022-ND
KXTIA-1006 - Accelerometer, 3 Axis Sensor Evaluation Board

KXTIA-1006 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - EVAL-KXTIA-1006 - 778108-EVAL-KXTIA-1006 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVAL-KXTIA-1006
778108-EVAL-KXTIA-1006
Evaluation Boards - Sensors - EVAL-KXTIA-1006 778108-EVAL-KXTIA-1006
Manufacturer: Kionix Inc. Win Source Part Number: 778108-EVAL-KXTIA-10 06 Operating Supply Voltage: 1.71 V ~ 3.6 V Interface: SPI Sensitivity: 1024 count/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXTIA-1006 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Kionix Inc.
Win Source Part Number: 778108-EVAL-KXTIA-1006
Operating Supply Voltage: 1.71 V ~ 3.6 V
Interface: SPI
Sensitivity: 1024 count/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Utilized IC / Part: KXTIA-1006
Sensor Type: Accelerometer, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EVAL-KXTIA-1006 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EVAL-KXTIA-1006
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EVAL-KXTIA-1006
EVAL BOARD FOR KXTIA-1006

EVAL BOARD FOR KXTIA-1006

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1191-1022-ND 778108-EVAL-KXTIA-1006 EVAL-KXTIA-1006
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - EVAL-KXTIA-1006 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer KIONIX INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-59,DF782,50 OHM / RoHS - TB-409-59+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651130 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers