Kionix, Inc. Evaluation Boards - Sensors - EVAL-KXTF9-2050 EVAL-KXTF9-2050

Description
Manufacturer: Kionix Inc. Win Source Part Number: 778107-EVAL-KXTF9-20 50 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Sensitivity: 1024 count/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXTF9-2050 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kionix Inc. Win Source Part Number: 778107-EVAL-KXTF9-20 50 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Sensitivity: 1024 count/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXTF9-2050 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - EVAL-KXTF9-2050 - 778107-EVAL-KXTF9-2050 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVAL-KXTF9-2050
778107-EVAL-KXTF9-2050
Evaluation Boards - Sensors - EVAL-KXTF9-2050 778107-EVAL-KXTF9-2050
Manufacturer: Kionix Inc. Win Source Part Number: 778107-EVAL-KXTF9-20 50 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Sensitivity: 1024 count/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXTF9-2050 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Kionix Inc.
Win Source Part Number: 778107-EVAL-KXTF9-2050
Operating Supply Voltage: 1.8 V ~ 3.6 V
Interface: I2C
Sensitivity: 1024 count/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Utilized IC / Part: KXTF9-2050
Sensor Type: Accelerometer, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778107-EVAL-KXTF9-2050
Product Name Evaluation Boards - Sensors - EVAL-KXTF9-2050
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1793722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBLE-212006-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers