Kionix, Inc. Custom Parts - Custom Parts (E - I) - EVAL-KXSD9-1026 EVAL-KXSD9-1026

Description
Manufacturer: Kionix Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118203-EVAL-KXSD9-1 026 Output Type: Analog Operating Supply Voltage: 2.6 V Interface: I2C Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Kionix Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118203-EVAL-KXSD9-1 026 Output Type: Analog Operating Supply Voltage: 2.6 V Interface: I2C Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EVAL-KXSD9-1026 - 1118203-EVAL-KXSD9-1026 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EVAL-KXSD9-1026
1118203-EVAL-KXSD9-1026
Custom Parts - Custom Parts (E - I) - EVAL-KXSD9-1026 1118203-EVAL-KXSD9-1026
Manufacturer: Kionix Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118203-EVAL-KXSD9-1 026 Output Type: Analog Operating Supply Voltage: 2.6 V Interface: I2C Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Kionix Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118203-EVAL-KXSD9-1026
Output Type: Analog
Operating Supply Voltage: 2.6 V
Interface: I2C
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Sheung Wan, Hong Kong
Acceleration Sensor Development Tools
EVAL-KXSD9-1026
Acceleration Sensor Development Tools EVAL-KXSD9-1026
Acceleration Sensor Development Tools Eval Board for KXSD9-1026

Acceleration Sensor Development Tools Eval Board for KXSD9-1026

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Uncategorized Products Uncategorized Products
Product Number 1118203-EVAL-KXSD9-1026 EVAL-KXSD9-1026
Product Name Custom Parts - Custom Parts (E - I) - EVAL-KXSD9-1026 Acceleration Sensor Development Tools
Unlock Full Specs
to access all available technical data