Kionix, Inc. Evaluation Boards - Sensors - EVAL-KXRB5-2050 EVAL-KXRB5-2050

Description
Manufacturer: Kionix Inc. Win Source Part Number: 778106-EVAL-KXRB5-20 50 Operating Supply Voltage: 2.5 V ~ 5.25 V Interface: Analog Sensitivity: 660mV/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: KXRB5-2050 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kionix Inc. Win Source Part Number: 778106-EVAL-KXRB5-20 50 Operating Supply Voltage: 2.5 V ~ 5.25 V Interface: Analog Sensitivity: 660mV/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: KXRB5-2050 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - EVAL-KXRB5-2050 - 778106-EVAL-KXRB5-2050 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVAL-KXRB5-2050
778106-EVAL-KXRB5-2050
Evaluation Boards - Sensors - EVAL-KXRB5-2050 778106-EVAL-KXRB5-2050
Manufacturer: Kionix Inc. Win Source Part Number: 778106-EVAL-KXRB5-20 50 Operating Supply Voltage: 2.5 V ~ 5.25 V Interface: Analog Sensitivity: 660mV/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: KXRB5-2050 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Kionix Inc.
Win Source Part Number: 778106-EVAL-KXRB5-2050
Operating Supply Voltage: 2.5 V ~ 5.25 V
Interface: Analog
Sensitivity: 660mV/g
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: ±2g
Utilized IC / Part: KXRB5-2050
Sensor Type: Accelerometer, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor Evaluation Boards - 1191-1029-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1191-1029-ND
Sensor Evaluation Boards 1191-1029-ND
KXRB5-2050 - Accelerometer, 3 Axis Sensor Evaluation Board

KXRB5-2050 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EVAL-KXRB5-2050 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EVAL-KXRB5-2050
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EVAL-KXRB5-2050
EVAL BOARD FOR KXRB5-2050

EVAL BOARD FOR KXRB5-2050

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778106-EVAL-KXRB5-2050 1191-1029-ND EVAL-KXRB5-2050
Product Name Evaluation Boards - Sensors - EVAL-KXRB5-2050 Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,CY2-44+,DQ1225,50 OHM - TB-973-CY244C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305145 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details