Kionix, Inc. Evaluation Boards - Sensors - EVAL-KXCJK-1013 EVAL-KXCJK-1013

Description
Manufacturer: Kionix Inc. Win Source Part Number: 778102-EVAL-KXCJK-10 13 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXCJK-1013 Sensor Type: Accelerometer, 3 Axis Family Name: EVAL-KXCJK-1013 Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2015 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Kionix Inc. Win Source Part Number: 778102-EVAL-KXCJK-10 13 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXCJK-1013 Sensor Type: Accelerometer, 3 Axis Family Name: EVAL-KXCJK-1013 Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2015 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - EVAL-KXCJK-1013 - 778102-EVAL-KXCJK-1013 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVAL-KXCJK-1013
778102-EVAL-KXCJK-1013
Evaluation Boards - Sensors - EVAL-KXCJK-1013 778102-EVAL-KXCJK-1013
Manufacturer: Kionix Inc. Win Source Part Number: 778102-EVAL-KXCJK-10 13 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXCJK-1013 Sensor Type: Accelerometer, 3 Axis Family Name: EVAL-KXCJK-1013 Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2015 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Kionix Inc.
Win Source Part Number: 778102-EVAL-KXCJK-1013
Operating Supply Voltage: 1.8 V ~ 3.6 V
Interface: I2C
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Utilized IC / Part: KXCJK-1013
Sensor Type: Accelerometer, 3 Axis
Family Name: EVAL-KXCJK-1013
Categories: Development Boards, Kits, Programmers
Introduction Date: January 16, 2015
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EVAL-KXCJK-1013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EVAL-KXCJK-1013
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EVAL-KXCJK-1013
EVAL BOARD FOR KXCJK-1013

EVAL BOARD FOR KXCJK-1013

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 778102-EVAL-KXCJK-1013 EVAL-KXCJK-1013
Product Name Evaluation Boards - Sensors - EVAL-KXCJK-1013 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVAL-433-KH3-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - BGA616BOARDIN-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details