Kionix, Inc. Evaluation Boards - Sensors - EVAL-KXCJ9-1008 EVAL-KXCJ9-1008

Description
Manufacturer: Kionix Inc. Win Source Part Number: 778101-EVAL-KXCJ9-10 08 Operating Supply Voltage: 1.71 V ~ 3.6 V Interface: I2C Sensitivity: 1024 count/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXCJ9-1008 Sensor Type: Accelerometer, 3 Axis Family Name: EVAL-KXCJ9-1008 Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2015 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kionix Inc. Win Source Part Number: 778101-EVAL-KXCJ9-10 08 Operating Supply Voltage: 1.71 V ~ 3.6 V Interface: I2C Sensitivity: 1024 count/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXCJ9-1008 Sensor Type: Accelerometer, 3 Axis Family Name: EVAL-KXCJ9-1008 Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2015 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - EVAL-KXCJ9-1008 - 778101-EVAL-KXCJ9-1008 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVAL-KXCJ9-1008
778101-EVAL-KXCJ9-1008
Evaluation Boards - Sensors - EVAL-KXCJ9-1008 778101-EVAL-KXCJ9-1008
Manufacturer: Kionix Inc. Win Source Part Number: 778101-EVAL-KXCJ9-10 08 Operating Supply Voltage: 1.71 V ~ 3.6 V Interface: I2C Sensitivity: 1024 count/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KXCJ9-1008 Sensor Type: Accelerometer, 3 Axis Family Name: EVAL-KXCJ9-1008 Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2015 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Kionix Inc.
Win Source Part Number: 778101-EVAL-KXCJ9-1008
Operating Supply Voltage: 1.71 V ~ 3.6 V
Interface: I2C
Sensitivity: 1024 count/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Utilized IC / Part: KXCJ9-1008
Sensor Type: Accelerometer, 3 Axis
Family Name: EVAL-KXCJ9-1008
Categories: Development Boards, Kits, Programmers
Introduction Date: January 16, 2015
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor Evaluation Boards - 1191-1024-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1191-1024-ND
Sensor Evaluation Boards 1191-1024-ND
KXCJ9-1008 - Accelerometer, 3 Axis Sensor Evaluation Board

KXCJ9-1008 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EVAL-KXCJ9-1008 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EVAL-KXCJ9-1008
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EVAL-KXCJ9-1008
EVAL BOARD FOR KXCJ9-1008

EVAL BOARD FOR KXCJ9-1008

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778101-EVAL-KXCJ9-1008 1191-1024-ND EVAL-KXCJ9-1008
Product Name Evaluation Boards - Sensors - EVAL-KXCJ9-1008 Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,CY2-283+,DQ1225,50 OHM - TB-973-CY2283C+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000601-80-ND - DigiKey
Specs
Supported System Antenna
View Details
Development Tool Accessories - 2305102 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details