Kionix, Inc. Sensor Evaluation Boards EVAL-KX023-1025

Description
KX023-1025 - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
KX023-1025 - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 1191-1037-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1191-1037-ND
Sensor Evaluation Boards 1191-1037-ND
KX023-1025 - Accelerometer, 3 Axis Sensor Evaluation Board

KX023-1025 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - EVAL-KX023-1025 - 778098-EVAL-KX023-1025 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVAL-KX023-1025
778098-EVAL-KX023-1025
Evaluation Boards - Sensors - EVAL-KX023-1025 778098-EVAL-KX023-1025
Manufacturer: Kionix Inc. Win Source Part Number: 778098-EVAL-KX023-10 25 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: KX023-1025 Sensor Type: Accelerometer, 3 Axis Family Name: EVAL-KX023-1025 Categories: Development Boards, Kits, Programmers Introduction Date: January 16, 2015 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Kionix Inc.
Win Source Part Number: 778098-EVAL-KX023-1025
Operating Supply Voltage: 1.8 V ~ 3.6 V
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Utilized IC / Part: KX023-1025
Sensor Type: Accelerometer, 3 Axis
Family Name: EVAL-KX023-1025
Categories: Development Boards, Kits, Programmers
Introduction Date: January 16, 2015
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EVAL-KX023-1025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EVAL-KX023-1025
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EVAL-KX023-1025
EVAL BOARD FOR KX023-1025

EVAL BOARD FOR KX023-1025

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1191-1037-ND 778098-EVAL-KX023-1025 EVAL-KX023-1025
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - EVAL-KX023-1025 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer KIONIX INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-6R5G+ - TB-ABF-6R5G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576760 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - WPP100B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers