ROHM ESR25JZPJ821 Resistor
ROHM ESR25JZPJ821 Resistor
ROHM ESR25JZPJ821 Resistor
820 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 820 OHM 5% 1W 1210 Product overview: ESR25JZPJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR25JZPJ821 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326187-ESR25JZPJ821
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.667W, 2/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 Ohms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM820AXCT,RHM820AXT
RoHS Status: ROHS3 Compliant
RES SMD 820 OHM 5% 2/3W 1210
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2637735P | RHM820AXTR-ND | 52-ESR25JZPJ821 | 1326187-ESR25JZPJ821 | ESR25JZPJ821 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | 820 OHM 1W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 | 1210 | 1210 (3225 Metric) | ||
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | 820 ohms | 820 ohms |
| Power Rating | 0.6600 watts | 1 watts | 0.6670 watts | 0.6670 to 0.6667 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |