ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPJ621

Description
ROHM ESR25JZPJ621 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPJ621 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637710
Surface Mount Resistors 2637710
ROHM ESR25JZPJ621 Resistor

ROHM ESR25JZPJ621 Resistor

Supplier's Site
Surface Mount Resistors - 2637710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637710P
Surface Mount Resistors 2637710P
ROHM ESR25JZPJ621 Resistor

ROHM ESR25JZPJ621 Resistor

Supplier's Site
Surface Mount Resistors - 2637709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637709
Surface Mount Resistors 2637709
ROHM ESR25JZPJ621 Resistor

ROHM ESR25JZPJ621 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM620AXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM620AXTR-ND
Chip Resistor - Surface Mount RHM620AXTR-ND
620 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

620 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2637710 RHM620AXTR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 620 ohms 620 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details