ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPJ3R6

Description
ROHM ESR25JZPJ3R6 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPJ3R6 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637661
Surface Mount Resistors 2637661
ROHM ESR25JZPJ3R6 Resistor

ROHM ESR25JZPJ3R6 Resistor

Supplier's Site
Surface Mount Resistors - 2637662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637662
Surface Mount Resistors 2637662
ROHM ESR25JZPJ3R6 Resistor

ROHM ESR25JZPJ3R6 Resistor

Supplier's Site
Surface Mount Resistors - 2637662P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637662P
Surface Mount Resistors 2637662P
ROHM ESR25JZPJ3R6 Resistor

ROHM ESR25JZPJ3R6 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM3.6AXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.6AXCT-ND
Chip Resistor - Surface Mount RHM3.6AXCT-ND
3.6 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.6AXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.6AXTR-ND
Chip Resistor - Surface Mount RHM3.6AXTR-ND
3.6 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2637661 RHM3.6AXCT-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 3.6 ohms 3.6 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details