ROHM ESR25JZPJ270 Resistor
ROHM ESR25JZPJ270 Resistor
ROHM ESR25JZPJ270 Resistor
27 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
27 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
27 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 27 OHM 5% 2/3W 1210
RES SMD 27 OHM 5% 2/3W 1210
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2637623 | RHM27AXDKR-ND | ESR25JZPJ270 | ESR25JZPJ270 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 | 1210 | 1210 (3225 Metric) | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms |
| Power Rating | 0.6600 watts | 1 watts | 0.6670 to 0.6667 watts | 0.6670 to 0.6667 watts |
| Standards and Certifications | RoHS |