ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR25JZPJ222

Description
2.2 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM2.2KAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2KAXDKR-ND
Chip Resistor - Surface Mount RHM2.2KAXDKR-ND
2.2 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.2KAXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2KAXTR-ND
Chip Resistor - Surface Mount RHM2.2KAXTR-ND
2.2 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.2KAXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2KAXCT-ND
Chip Resistor - Surface Mount RHM2.2KAXCT-ND
2.2 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2637614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637614P
Surface Mount Resistors 2637614P
ROHM ESR25JZPJ222 Resistor

ROHM ESR25JZPJ222 Resistor

Supplier's Site
Surface Mount Resistors - 2637613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637613
Surface Mount Resistors 2637613
ROHM ESR25JZPJ222 Resistor

ROHM ESR25JZPJ222 Resistor

Supplier's Site
Surface Mount Resistors - 2637614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637614
Surface Mount Resistors 2637614
ROHM ESR25JZPJ222 Resistor

ROHM ESR25JZPJ222 Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR25JZPJ222 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ESR25JZPJ222
Resistors - Chip Resistor - Surface Mount ESR25JZPJ222
RES SMD 2.2K OHM 5% 2/3W 1210

RES SMD 2.2K OHM 5% 2/3W 1210

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RHM2.2KAXDKR-ND 2637614P ESR25JZPJ222
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 1210 (3225 Metric)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details