ROHM ESR25JZPJ162 Resistor
ROHM ESR25JZPJ162 Resistor
ROHM ESR25JZPJ162 Resistor
1.6 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2637580 | RHM1.6KAXTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 | 1210 |
| Resistance Range | 1600 ohms | |
| Power Rating | 0.6600 watts | 1 watts |
| Standards and Certifications | RoHS |