ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR25JZPF6804

Description
6.8 MOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR25JZPF6804-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR25JZPF6804-ND
Chip Resistor - Surface Mount ESR25JZPF6804-ND
6.8 MOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 MOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 6.8M, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.8M, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4531
Res, 6.8M, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4531
RES, 6.8M, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 6.8M, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ESR25JZPF6804-ND 42AK4531
Product Name Chip Resistor - Surface Mount Res, 6.8M, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details