ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPF3903

Description
ROHM ESR25JZPF3903 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPF3903 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637470
Surface Mount Resistors 2637470
ROHM ESR25JZPF3903 Resistor

ROHM ESR25JZPF3903 Resistor

Supplier's Site
Surface Mount Resistors - 2637470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637470P
Surface Mount Resistors 2637470P
ROHM ESR25JZPF3903 Resistor

ROHM ESR25JZPF3903 Resistor

Supplier's Site
Surface Mount Resistors - 2637469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637469
Surface Mount Resistors 2637469
ROHM ESR25JZPF3903 Resistor

ROHM ESR25JZPF3903 Resistor

Supplier's Site
Chip Resistor - Surface Mount - ESR25JZPF3903-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR25JZPF3903-ND
Chip Resistor - Surface Mount ESR25JZPF3903-ND
390 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4509
Res, 390K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4509
RES, 390K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 390K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2637470 ESR25JZPF3903-ND 42AK4509
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 390K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 390000 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details