27 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
ROHM ESR25JZPF2702 Resistor
ROHM ESR25JZPF2702 Resistor
ROHM ESR25JZPF2702 Resistor
RES, 27K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ESR25JZPF2702-ND | 2637447 | 42AK4497 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 27K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD); 1210 | |
| Tolerance | 1 +/- % |