ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR25JZPF24R0

Description
24 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR25JZPF24R0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR25JZPF24R0-ND
Chip Resistor - Surface Mount ESR25JZPF24R0-ND
24 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2637445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637445P
Surface Mount Resistors 2637445P
ROHM ESR25JZPF24R0 Resistor

ROHM ESR25JZPF24R0 Resistor

Supplier's Site
Surface Mount Resistors - 2637444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637444
Surface Mount Resistors 2637444
ROHM ESR25JZPF24R0 Resistor

ROHM ESR25JZPF24R0 Resistor

Supplier's Site
Surface Mount Resistors - 2637445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637445
Surface Mount Resistors 2637445
ROHM ESR25JZPF24R0 Resistor

ROHM ESR25JZPF24R0 Resistor

Supplier's Site
Res, 24R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4493
Res, 24R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4493
RES, 24R, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 24R, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ESR25JZPF24R0-ND 2637445P 42AK4493
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 24R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details