ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR25JZPF2201

Description
2.2 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR25JZPF2201-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR25JZPF2201-ND
Chip Resistor - Surface Mount ESR25JZPF2201-ND
2.2 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2637434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637434
Surface Mount Resistors 2637434
ROHM ESR25JZPF2201 Resistor

ROHM ESR25JZPF2201 Resistor

Supplier's Site
Surface Mount Resistors - 2637435P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637435P
Surface Mount Resistors 2637435P
ROHM ESR25JZPF2201 Resistor

ROHM ESR25JZPF2201 Resistor

Supplier's Site
Surface Mount Resistors - 2637435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637435
Surface Mount Resistors 2637435
ROHM ESR25JZPF2201 Resistor

ROHM ESR25JZPF2201 Resistor

Supplier's Site
Res, 2.2K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4491
Res, 2.2K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4491
RES, 2.2K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 2.2K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ESR25JZPF2201-ND 2637434 42AK4491
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2.2K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details