RES 220 OHM 1% 1W 1210
220 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 220 OHM 1% 1W 1210
ROHM ESR25JZPF2200 Resistor
ROHM ESR25JZPF2200 Resistor
ROHM ESR25JZPF2200 Resistor
RES, 220R, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 846-ESR25JZPF2200DKR-ND | 2637433P | 42AK4490 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 220R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD); 1210 | |
| Resistance Range | 220 ohms | 220 ohms |